DSF/PREN ISO 4351

Geometrical product specifications (GPS) – Association (ISO/DIS 4351:2022)

pending, Most Current
Organization: DS
Status: pending
Page Count: 22
ICS Code (Geometrical Product Specification (GPS)): 17.040.40
scope:

This document gives the terminology and basic concepts attached to association, of which an elementary geometrical operation such as filtration, extraction, partition, construction, reconstruction or collection. NOTE - Association can be used, for example, to establish a datum, to establish a reference feature attached to a geometrical specification or to a surface texture specification, to establish any dimensional characteristic, to establish an intersection plane, an orientation plane, a collection plane, a direction feature.

Document History

DSF/PREN ISO 4351
Geometrical product specifications (GPS) – Association (ISO/DIS 4351:2022)
This document gives the terminology and basic concepts attached to association, of which an elementary geometrical operation such as filtration, extraction, partition, construction, reconstruction or...
Advertisement