DSF/PREN ISO 105-C09

Textiles – Tests for colour fastness – Part C09: Colour fastness to domestic and commercial laundering – Oxidative bleach response using a non-phosphate reference detergent incorporating a low temperature bleach activator (ISO/CD 105-C09:2022)

pending
Organization: DS
Status: pending
Page Count: 16
ICS Code (Textiles in general): 59.080.01
scope:

This part of ISO 105 specifies a method for determining the consumer relevant shade change of textiles, of all kinds, (excluding silk and wool) and in all forms, to domestic/commercial laundering procedures in which a bleach activator (oxygen bleaching system) is used. The colour fastness resulting from oxygen bleaching in this test provides an indication of the shade change behaviour observed after multiple domestic/commercial launderings. This part of ISO 105 is not applicable for the assessment of the dye staining of adjacent fabrics, where suitable methods are described in ISO 105-A04. This part of ISO 105 specifies a procedure incorporating the use of ECE1) non-phosphate reference detergent, sodium perborate tetrahydrate or sodium percarbonate, and the bleach activator tetraacetylethylenediamine (TAED) (see Annex A) and a procedure incorporating the use of AATCC 1993 zero phosphate reference detergent (without optical brightener), sodium perborate monohydrate or sodium percarbonate and the bleach activator sodium nonanoyloxybenzene sulfonate (SNOBS) (see Annex B). This method has been designed for the detergents and bleach systems given. Other detergents and bleach systems may require different conditions and levels of ingredient.

Document History

August 20, 2007
Textiles - Tests for colour fastness - Part C09: Colour fastness to domestic and commercial laundering - Oxidative bleach response using a non-phosphate reference detergent incorporating a low temperature bleach activator
The standard specifies a method for determining the consumer relevant shade change of textiles, of all kinds (excluding silk and wool) and in all forms, to domestic/commercial laundering procedures...
April 11, 2003
Textiles - Tests for colour fastness - Part C09: Colour fastness to domestic and commercial laundering - Oxidative bleach response using a non-phosphate reference detergent incorporating a low temperature bleach activator
The standard specifies a method for determining the consumer relevant shade change of textiles, of all kinds (excluding silk and wool) and in all forms, to domestic/commercial laundering procedures...
DSF/PREN ISO 105-C09
Textiles – Tests for colour fastness – Part C09: Colour fastness to domestic and commercial laundering – Oxidative bleach response using a non-phosphate reference detergent incorporating a low temperature bleach activator (ISO/CD 105-C09:2022)
This part of ISO 105 specifies a method for determining the consumer relevant shade change of textiles, of all kinds, (excluding silk and wool) and in all forms, to domestic/commercial laundering...
Advertisement