DS/ISO 7452
Hot-rolled steel plates – Tolerances on dimensions and shape
active, Most Current
| Organization: | DS |
| Publication Date: | 24 August 2022 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Steel profiles): | 77.140.70 |
scope:
ISO 7452:2013 specifies requirements for tolerances for hot-rolled steel plates made on a reversing mill with the following characteristics: nominal thickness: 3 mm ≤ t ≤ 400 mm; nominal width: w ≥ 600 mm. ISO 7452:2013 does not apply to stainless steel. ISO 7452:2013 does not include continuous mill products, custom-made plate, checker plate or bulb plate for flooring or wide flats.
Document History
DS/ISO 7452
August 24, 2022
Hot-rolled steel plates – Tolerances on dimensions and shape
ISO 7452:2013 specifies requirements for tolerances for hot-rolled steel plates made on a reversing mill with the following characteristics: nominal thickness: 3 mm ≤ t ≤ 400 mm; nominal width: w ≥...