DSF/PREN ISO 25745-1

Energy performance of lifts, escalators and moving walks – Part 1: Energy measurement and verification (ISO/DIS 25745-1.2:2022)

pending
Organization: DS
Status: pending
Page Count: 23
ICS Code (Lifts. Escalators): 91.140.90
scope:

This part of ISO 25745 specifies: a) methods of measuring actual energy consumption of lifts, escalators and moving walks on a single unit basis; b) methods of carrying out periodic energy verification checks on lifts, escalators and moving walks in operation. This part of ISO 25745 only considers the energy performance during the operational portion of the life cycle of the lifts, escalators or moving walks.

Document History

November 26, 2012
Energy performance of lifts, escalators and moving walks - Part 1: Energy measurement and verification
ISO 25745-1:2012 specifies: a) methods of measuring actual energy consumption of lifts, escalators and moving walks on a single unit basis; b) methods of carrying out periodic energy verification...
DSF/PREN ISO 25745-1
Energy performance of lifts, escalators and moving walks – Part 1: Energy measurement and verification (ISO/DIS 25745-1.2:2022)
This part of ISO 25745 specifies: a) methods of measuring actual energy consumption of lifts, escalators and moving walks on a single unit basis; b) methods of carrying out periodic energy...
Energy performance of lifts, escalators and moving walks - Part 1: Energy measurement and conformance (ISO/DIS 25745-1:2010)
1.1 This standard specifies: a) methods of measuring actual energy consumption of lifts, escalators and moving walks on a single unit basis; b) methods of carrying out periodic energy verification...
Energy performance of lifts, escalators and moving walks - Part 1: Energy measurement and verification (ISO/FDIS 25745-1:2012)
1.1 This standard specifies: a) methods of measuring actual energy consumption of lifts, escalators and moving walks on a single unit basis; b) methods of carrying out periodic energy verification...
Advertisement