DSF/PREN ISO 17573-3

Electronic fee collection – System architecture for vehicle-related tolling – Part 3: Data dictionary (ISO/DIS 17573-3:2022)

pending, Most Current
Organization: DS
Status: pending
Page Count: 58
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This document specifies the syntax and semantics of data objects in the field of electronic fee collection (EFC). The definitions of data types and assignment of values are provided in accordance with the abstract syntax notation one (ASN.1) technique, as specified in ISO/IEC 8824‑1. This document defines: -    ASN.1 (data) types within the fields of EFC; -    ASN.1 (data) types of a more general use that are used more specifically in standards related to EFC. This document does not seek to define ASN.1 (data) types that are primarily related to other fields that operate in conjunction with EFC, such as cooperative intelligent transport systems (C-ITS), the financial sector, etc.

Document History

DSF/PREN ISO 17573-3
Electronic fee collection – System architecture for vehicle-related tolling – Part 3: Data dictionary (ISO/DIS 17573-3:2022)
This document specifies the syntax and semantics of data objects in the field of electronic fee collection (EFC). The definitions of data types and assignment of values are provided in accordance...
Advertisement