DS/ISO 8130-16

Coating powders – Part 16: Determination of density by liquid displacement in a measuring cylinder

active, Most Current
Organization: DS
Publication Date: 5 October 2022
Status: active
Page Count: 12
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method for determining the density of coating powders by liquid displacement in a measuring cylinder. The method is based on a determination of the mass and the volume of a test portion. It can be used for all types of coating powders. NOTE      If the powder does not swell in contact with the displacement liquid used and if the displacement liquid replaces the air between the powder particles, it can then be used and compared with the method described in ISO 8130-3.

Document History

DS/ISO 8130-16
October 5, 2022
Coating powders – Part 16: Determination of density by liquid displacement in a measuring cylinder
This document specifies a method for determining the density of coating powders by liquid displacement in a measuring cylinder. The method is based on a determination of the mass and the volume of a...
Advertisement