DS/IEC 61156-7-2/COR1

Multicore and symmetrical pair/quad cables for digital communications – Part 7-2: Symmetrical pair cables with transmission characteristics up to 1 200 MHz – Quality assessment procedure – Sectional specification for digital and analog communication cables

active, Most Current
Organization: DS
Publication Date: 4 October 2022
Status: active
Page Count: 3
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

This part of 61156 applies to capability approval requirements for cables for various communication systems as well as to analog systems, such as video, that exit or are under development and which may use as many as four pairs simultaneously. Clause 2 and its subclauses refer to the content of the capability manual. Clause 3 and its subclauses refer to the related quality layout. Clause 4 is related to the maintenance of the capability approval.

Document History

DS/IEC 61156-7-2/COR1
October 4, 2022
Multicore and symmetrical pair/quad cables for digital communications – Part 7-2: Symmetrical pair cables with transmission characteristics up to 1 200 MHz – Quality assessment procedure – Sectional specification for digital and analog communication cables
This part of 61156 applies to capability approval requirements for cables for various communication systems as well as to analog systems, such as video, that exit or are under development and which...
October 24, 2003
Multicore and symmetrical pair/quad cables for digital communications - Part 7-2: Symmetrical pair cables with transmission characteristics up to 1200 MHz - Quality assessment procedure - Sectional specification for digital and analog communication cables
This part of 61156 applies to capability approval requirements for cables for various communication systems as well as to analog systems, such as video, that exit or are under development and which...
July 4, 2003
Multicore and symmetrical pair/quad cables for digital communications - Part 7-2: Symmetrical pair cables with transmission characteristics up to 1 200 MHz - Quality assessment procedure - Sectional specification for digital and analog communication cables
This part of 61156 applies to capability approval requirements for cables for various communication systems as well as to analog systems, such as video, that exit or are under development and which...
Advertisement