DS/EN ISO 8291

Vitreous and porcelain enamels – Method of test of self-cleaning properties (ISO 8291:1986)

active, Most Current
Organization: DS
Publication Date: 5 October 2022
Status: active
Page Count: 16
ICS Code (Enamels): 25.220.50
scope:

Applies to enamelled walls of roasting devices, grills and baking devices; self-cleaning consists in the capacity first to absorb oil or fat in droplet form, and then to volatilize the greater part of the fat or oil by the sequential processes of distillation, decomposition, and combustion. Is not applicable to pyrolytically cleaning enamels.

Document History

DS/EN ISO 8291
October 5, 2022
Vitreous and porcelain enamels – Method of test of self-cleaning properties (ISO 8291:1986)
Applies to enamelled walls of roasting devices, grills and baking devices; self-cleaning consists in the capacity first to absorb oil or fat in droplet form, and then to volatilize the greater part...
Advertisement