DS/IEC TR 80001-2-9

Application of risk management for IT-networks incorporating medical devices – Part 2-9: Application guidance – Guidance for use of security assurance cases to demonstrate confidence in IEC TR 80001-2-2 security capabilities

active, Most Current
Organization: DS
Publication Date: 4 October 2022
Status: active
Page Count: 40
ICS Code (IT applications in health care technology): 35.240.80
ICS Code (Medical equipment in general): 11.040.01
scope:

IEC TR 80001-2-9:2017(E) establishes a security case framework and provides guidance to health care delivery organizations (HDO) and medical device manufacturers (MDM) for identifying, developing, interpreting, updating and maintaining security cases for networked medical devices. Use of this part of 80001 is intended to be one of the possible means to bridge the gap between MDMs and HDOs in providing adequate information to support the HDOs risk management of IT-networks. This document leverages the requirements set out in ISO/IEC 15026-2 for the development of assurance cases. It is not intended that this security case framework will replace a risk management strategy, rather, the intention is to complement risk management and in turn provide a greater level of assurance for a medical device by: - mapping specific risk management steps to each of the IEC TR 80001-2-2 security capabilities, identifying associated threats and vulnerabilities and presenting them in the format of a security case with the inclusion of a re-useable security pattern; - providing guidance for the selection of appropriate security controls to establish security capabilities and presenting them as part of the security case pattern (IEC TR 80001-2-8 provides examples of such security controls); - providing evidence to support the implementation of a security control, hence providing confidence in the establishment of each of the security capabilities. The purpose of developing the security case is to demonstrate confidence in the establishment of IEC TR 80001-2-2 security capabilities. The quality of artifacts gathered and documented during the development of the security case is agreed and documented as part of a responsibility agreement between the relevant stakeholders. This document provides guidance for one such methodology, through the use of a specific security pattern, to develop and interpret security cases in a systematic manner.

Document History

DS/IEC TR 80001-2-9
October 4, 2022
Application of risk management for IT-networks incorporating medical devices – Part 2-9: Application guidance – Guidance for use of security assurance cases to demonstrate confidence in IEC TR 80001-2-2 security capabilities
IEC TR 80001-2-9:2017(E) establishes a security case framework and provides guidance to health care delivery organizations (HDO) and medical device manufacturers (MDM) for identifying, developing,...
IEC TR 80001-2-9 Ed.1: Application of risk management for IT networks incorporating medical devices – Part 2-9: Application guidance – Guidance for use of security assurance cases to demonstrate confidence in IEC TR 80001-2-2 security capabilities
This Technical Report establishes a SECURITY CASE framework and provides guidance to HDOs and MDMs for identifying, developing, interpreting, updating and maintaining SECURITY CASES for networked...
Advertisement