DS/EN ISO 4532

Vitreous and porcelain enamels – Determination of the resistance of enamelled articles to impact – Pistol test (ISO 4532:1991)

active, Most Current
Organization: DS
Publication Date: 5 October 2022
Status: active
Page Count: 18
ICS Code (Enamels): 25.220.50
scope:

Specifies a test method which is used as a factory production control test. The test is not intended to be used for testing the adhesion of the enamel. Annexes A and B are for information only.

Document History

DS/EN ISO 4532
October 5, 2022
Vitreous and porcelain enamels – Determination of the resistance of enamelled articles to impact – Pistol test (ISO 4532:1991)
Specifies a test method which is used as a factory production control test. The test is not intended to be used for testing the adhesion of the enamel. Annexes A and B are for information only.
Advertisement