DS/IEC TS 62600-102
Marine energy – Wave, tidal and other water current converters – Part 102: Wave energy converter power performance assessment at a second location using measured assessment data
| Organization: | DS |
| Publication Date: | 5 October 2022 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Hydraulic energy engineering): | 27.140 |
scope:
IEC TS 62600-102:2016(E) describes the required methods and the required conditions to determine the power performance of the Wave Energy Converter 2 (WEC 2) in Location 2, possibly at a different scale and with configuration changes to accommodate the new site conditions, in all cases based on measured power performance of WEC 1 in Location 1. This technical specification allows for assessment at Location 1 or Location 2 based on limited/incomplete data material, as long as this is accompanied by a validated numerical model or physical model and assessment of the uncertainty involved. Another key element is transparency in the assessment.
Document History