DS/IEC TR 62051-1/COR1

Electricity metering – Data exchange for meter reading, tariff and load control – Glossary of terms – Part 1: Terms related to data exchange with metering equipment using DLMS/COSEM

active, Most Current
Organization: DS
Publication Date: 4 October 2022
Status: active
Page Count: 3
ICS Code (Telecommunications. Audio and video engineering (Vocabularies)): 01.040.33
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 62051 reflects the most important terms used in International Standards after the publication of IEC 62051 in 1999. The new terms are mainly related to data exchange with metering equipment for meter reading, tariff and load control using DLMS/COSEM as specified in the IEC 62056 series of standards.

Document History

DS/IEC TR 62051-1/COR1
October 4, 2022
Electricity metering – Data exchange for meter reading, tariff and load control – Glossary of terms – Part 1: Terms related to data exchange with metering equipment using DLMS/COSEM
This part of IEC 62051 reflects the most important terms used in International Standards after the publication of IEC 62051 in 1999. The new terms are mainly related to data exchange with metering...
February 17, 2004
Electricity metering - Data exchange for meter reading, tariff and load control - Glossary of terms - Part 1: Terms related to data exchange with metering equipment using DLMS/COSEM
This part of IEC 62051 reflects the most important terms used in International Standards after the publication of IEC 62051 in 1999. The new terms are mainly related to data exchange with metering...
Advertisement