DS/EN ISO 18563-1

Non-destructive testing – Characterization and verification of ultrasonic phased array equipment – Part 1: Instruments (ISO 18563-1:2022)

active, Most Current
Organization: DS
Publication Date: 3 October 2022
Status: active
Page Count: 60
ICS Code (Non-destructive testing): 19.100
scope:

This document specifies the functional characteristics of multi-channel ultrasonic phased array instruments used for array probes and provides methods for their measurement and verification. This document is also applicable to ultrasonic phased array instruments in automated systems; but other tests can be needed to ensure satisfactory performance. When the phased array instrument is a part of an automated system, the acceptance criteria can be modified by agreement between the parties involved. This document also can partly be applicable to FMC instruments and TFM instruments. This document gives the extent of the verification and defines acceptance criteria within a frequency range of 0,5 MHz to 10 MHz.

Document History

DS/EN ISO 18563-1
October 3, 2022
Non-destructive testing – Characterization and verification of ultrasonic phased array equipment – Part 1: Instruments (ISO 18563-1:2022)
This document specifies the functional characteristics of multi-channel ultrasonic phased array instruments used for array probes and provides methods for their measurement and verification. This...
July 2, 2015
Non-destructive testing – Characterization and verification of ultrasonic phased array equipment – Part 1: Instruments
This part of ISO 18563 identifies the functional characteristics of a multichannel ultrasonic phased array instrument used for phased array probes and provides methods for their measurement and...
Non-destructive testing - Characterization and verification of ultrasonic phased array systems - Part 1: Instruments (ISO/DIS 18563-1:2013)
This European Standard specifies methods and acceptance criteria for assessing the electrical performance of ultrasonic instruments for operation of ultrasonic phased array probes with centre...
Non-destructive testing – Characterization and verification of ultrasonic phased array equipment – Part 1: Instruments (ISO/FDIS 18563-1:2022)
This document identifies the functional characteristics of a multi-channel ultrasonic phased array instrument used for array probes and provides methods for their measurement and verification. This...
Non-destructive testing – Characterization and verification of ultrasonic phased array equipment – Part 1: Instruments (ISO/DIS 18563-1:2021)
This document identifies the functional characteristics of a multi-channel ultrasonic phased array instrument used for array probes and provides methods for their measurement and verification. This...
Non-destructive testing - Characterization and verification of ultrasonic phased array equipment - Part 1: Instruments (ISO/FDIS 18563-1:2014)
This European Standard specifies methods and acceptance criteria for assessing the electrical performance of ultrasonic instruments for operation of ultrasonic phased array probes with centre...
Advertisement