DS/ISO/IEC 19823-11

Information technology – Conformance test methods for security service crypto suites – Part 11: Crypto suite PRESENT-80

active, Most Current
Organization: DS
Publication Date: 4 October 2022
Status: active
Page Count: 20
ICS Code (IT Security): 35.030
scope:

This document specifies methods for determining conformance to the security crypto suite defined in ISO/IEC 29167-11. This document contains conformance tests for all mandatory functions. The conformance parameters are the following: -    parameters that apply directly affecting system functionality and inter-operability; -    protocol including commands and replies; -    nominal values and tolerances. Unless otherwise specified, the tests in this document are intended to be applied exclusively to RFID tags and interrogators defined in the ISO/IEC 18000 series using ISO/IEC 29167-11.

Document History

DS/ISO/IEC 19823-11
October 4, 2022
Information technology – Conformance test methods for security service crypto suites – Part 11: Crypto suite PRESENT-80
This document specifies methods for determining conformance to the security crypto suite defined in ISO/IEC 29167-11. This document contains conformance tests for all mandatory functions. The...
Advertisement