DS/EN ISO/CIE 11664-2

Colorimetry – Part 2: CIE standard illuminants (ISO/CIE 11664-2:2022)

active, Most Current
Organization: DS
Publication Date: 3 October 2022
Status: active
Page Count: 46
ICS Code (Colours and measurement of light): 17.180.20
scope:

This document defines three CIE standard illuminants for use in colorimetry: CIE standard illuminant A for the representation of typical tungsten-filament lighting, CIE standard illuminant D65 for the representation of average daylight having a correlated colour temperature of approximately 6 500 K and CIE standard illuminant D50 for the representation of daylight with a correlated colour temperature of approximately 5 000 K. Values of the relative spectral power distribution of the three illuminants are included in this document.

Document History

DS/EN ISO/CIE 11664-2
October 3, 2022
Colorimetry – Part 2: CIE standard illuminants (ISO/CIE 11664-2:2022)
This document defines three CIE standard illuminants for use in colorimetry: CIE standard illuminant A for the representation of typical tungsten-filament lighting, CIE standard illuminant D65 for...

References

Advertisement