NEN-IEC 60050-872

International Electrotechnical Vocabulary (IEV) - Part 872: Accessibility

active, Most Current
Organization: NEN
Publication Date: 1 October 2022
Status: active
Page Count: 54
ICS Code (Generalities. Terminology. Standardization. Documentation (Vocabularies)): 01.040.01
ICS Code (Aids for disabled and handicapped persons in general): 11.180.01
ICS Code (Telecommunications. Audio and video engineering (Vocabularies)): 01.040.33
scope:

This part of IEC 60050 gives the general terminology used to describe accessibility and terms that writers of standards need when writing and designing International Standards. It has the status of a horizontal publication in accordance with IEC Guide 108, Guidelines for ensuring the coherence of IEC publications - Horizontal functions, horizontal publications and their application.

This terminology is consistent with the terminology developed in the other specialized parts of the IEV.

This horizontal publication is primarily intended for use by technical committees in the preparation of IEC publications in accordance with the principles laid down in IEC Guide 108.

One of the responsibilities of a technical committee is, wherever applicable, to make use of horizontal publications in the preparation of its publications.

Document History

NEN-IEC 60050-872
October 1, 2022
International Electrotechnical Vocabulary (IEV) - Part 872: Accessibility
This part of IEC 60050 gives the general terminology used to describe accessibility and terms that writers of standards need when writing and designing International Standards. It has the status of a...
Advertisement