CEN - EN ISO 10101-2

Natural gas - Determination of water by the Karl Fischer method - Part 2: Volumetric procedure

active, Most Current
Organization: CEN
Publication Date: 1 September 2022
Status: active
Page Count: 22
ICS Code (Natural gas): 75.060
scope:

This document specifies a volumetric procedure for the determination of water content in natural gas. Volumes are expressed in cubic metres at a temperature of 273,15 K (0 °C) and a pressure of 101,325 kPa (1 atm). It applies to water concentrations between 5 mg/m3 and 5 000 mg/m3.

Document History

EN ISO 10101-2
September 1, 2022
Natural gas - Determination of water by the Karl Fischer method - Part 2: Volumetric procedure
This document specifies a volumetric procedure for the determination of water content in natural gas. Volumes are expressed in cubic metres at a temperature of 273,15 K (0 °C) and a pressure of...
March 1, 1998
Natural Gas - Determination of Water by the Karl Fischer Method - Part 2: Titration Procedure
A description is not available for this item.

References

Advertisement