CENELEC - EN IEC 60309-2

Plugs, fixed or portable socket-outlets and appliance inlets for industrial purposes - Part 2: Dimensional compatibility requirements for pin and contact-tube accessories

active, Most Current
Organization: CENELEC
Publication Date: 1 June 2022
Status: active
Page Count: 82
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This document applies to plugs, fixed or portable socket-outlets, and appliance inlets, hereinafter referred to as accessories, with a rated operating voltage not exceeding 1 000 V DC or 1 000 V AC with a frequency not exceeding 500 Hz and a rated current not exceeding 125 A, primarily intended for industrial use, either indoors or outdoors.

These accessories are intended to be installed by instructed persons or skilled persons only.

NOTE 1 All references for accessories with a rated current of more than 125 A in IEC 60309-1 are not applicable to this document.

This document applies to accessories with pins and contact-tubes of standardized configurations.

This document applies to accessories, for use when the ambient temperature is normally within the range −25 °C to 40 °C.

The use of these accessories on building sites and for agricultural, commercial and domestic applications is not precluded.

This document applies to accessories with screwless-type terminals or insulation piercing terminals, with a rated current up to and including 32 A for series I and 30 A for series II.

Socket-outlets or appliance inlets incorporated in or fixed to electrical equipment are within the scope of this document. This document also applies to accessories intended to be used in extra-low voltage installations.

NOTE 2 This document does not apply to accessories primarily intended for domestic and similar general purposes.

In locations where special conditions prevail, for example on board ship or where explosions are liable to occur, additional requirements can be necessary.

Document History

EN IEC 60309-2
June 1, 2022
Plugs, fixed or portable socket-outlets and appliance inlets for industrial purposes - Part 2: Dimensional compatibility requirements for pin and contact-tube accessories
This document applies to plugs, fixed or portable socket-outlets, and appliance inlets, hereinafter referred to as accessories, with a rated operating voltage not exceeding 1 000 V DC or 1 000 V AC...
June 1, 1999
Plugs, socket-outlets and couplers for industrial purposes Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
A description is not available for this item.
June 1, 1999
Plugs, socket-outlets and couplers for industrial purposes - Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
Replacement: This standard applies to plugs and socket-outlets, cable couplers and appliance couplers with a rated operating voltage not exceeding 1000 V, 500 Hz and a rated current not exceeding...
June 1, 1999
Plugs, Socket-Outlets and Couplers for Industrial Purposes Part 2: Dimensional Interchangeability Requirements for Pin and Contact-Tube Accessories
A description is not available for this item.
June 1, 1999
Plugs, socket-outlets and couplers for industrial purposes - Part 2: Dimensional interchangeability requirements for pin and contact-tube accessories
A description is not available for this item.
June 1, 1998
Plugs, Socket-Outlets and Couplers for Industrial Purposes Part 2: Dimensional Interchangeability Requirements for Pin and Contact-Tube Accessories
A description is not available for this item.
January 1, 1992
Plugs, Socket-Outlets and Couplers for Industrial Purposes Part 2: Dimensional Interchangeability Requirements for Pin and Contact-Tube Accessories
A description is not available for this item.

References

Advertisement