FM - 1371

Centrifugal Fire Pumps (In-Line Type)

active, Most Current
Organization: FM
Publication Date: 1 December 2020
Status: active
Page Count: 34
scope:

This standard encompasses the design and performance requirements for in-line type, centrifugal fire pumps for use in fire protection systems. Certification is limited to single stage, in-line type, centrifugal fire pumps that have a minimum rated discharge pressure of at least 40 psi (275 kPa). In cases where metric sized in-line type, centrifugal fire pumps are to be examined for certification, test criteria comparable to the United States equivalent size shall be used.

Purpose

This standard states testing and certification requirements for in-line, single stage type centrifugal fire pumps which supply water to fire protection systems. These pumps must have an extended service life, throughout which they must be capable of operating reliably at rated capacities and pressures during emergency fire incidents, despite being idle for extended periods.

Testing and certification criteria may include, but are not limited to, performance requirements, marking requirements, examination of manufacturing facility(ies), audit of quality assurance procedures, and a surveillance program.

Document History

1371
December 1, 2020
Centrifugal Fire Pumps (In-Line Type)
This standard encompasses the design and performance requirements for in-line type, centrifugal fire pumps for use in fire protection systems. Certification is limited to single stage, in-line type,...
January 1, 2018
Centrifugal Fire Pumps (In-Line Type)
This standard encompasses the design and performance requirements for in-line type, centrifugal fire pumps for use in fire protection systems. Approval is limited to single stage, in-line type,...
May 1, 2011
Centrifugal Fire Pumps (In-Line Type)
This standard encompasses the design and performance requirements for in-line type, centrifugal fire pumps for use in fire protection systems. Approval is limited to single stage, in-line type,...
August 1, 2001
Centrifugal Fire Pumps (In-Line Type)
A description is not available for this item.

References

Advertisement