CEN - EN 14067-6

Railway applications - Aerodynamics - Part 6: Requirements and test procedures for cross wind assessment

active, Most Current
Organization: CEN
Publication Date: 1 July 2018
Status: active
Page Count: 144
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This document gives guidelines for the cross wind assessment of railways.

This document is applicable to all passenger vehicles, locomotives and power cars (with a maximum train speed above 140 km/h up to 360 km/h) and freight wagons (with a maximum train speed above 80 km/h up to 160 km/h) and track gauges from 1 435 mm to 1 668 mm inclusive. For passenger vehicles, locomotives and power cars with a maximum train speed between 250 km/h and 360 km/h, a requirement to demonstrate the cross wind stability is imposed. This document is not applicable to light rail and urban rail vehicles.

Document History

EN 14067-6
July 1, 2018
Railway applications - Aerodynamics - Part 6: Requirements and test procedures for cross wind assessment
This document gives guidelines for the cross wind assessment of railways. This document is applicable to all passenger vehicles, locomotives and power cars (with a maximum train speed above 140 km/h...
July 1, 2018
Railway applications - Aerodynamics - Part 6: Requirements and test procedures for cross wind assessment
This document gives guidelines for the cross wind assessment of railways. This document is applicable to all passenger vehicles, locomotives and power cars (with a maximum train speed above 140 km/h...
January 1, 2010
Railway applications - Aerodynamics - Part 6: Requirements and test procedures for cross wind assessment
A description is not available for this item.

References

Advertisement