FM - 2510

Flood Mitigation Equipment

active, Most Current
Organization: FM
Publication Date: 1 September 2020
Status: active
Page Count: 57
scope:

This standard encompasses the design and performance requirements for flood mitigation equipment for use in controlling riverine, tidal, or rainfall related flood conditions. Flood mitigation equipment is categorized for specific flood protection applications which are designated by:

• Function (permanent or contingent)

• Operation (active or passive)

• For flood barriers, the intended application for protection (i.e. opening vs. perimeter)

This standard sets performance requirements for flood mitigation equipment in the following product categories:

• Flood Barriers for Opening Barrier Applications

• Flood Barriers for Perimeter Barrier Applications

• Flood Mitigation Valves

• Flood Mitigation Pumps

• Penetration Sealing Devices

Flood glazing, as defined in Section 1.7, is considered a type of flood barrier that may be evaluated for opening barrier or perimeter barrier applications. The evaluation of flood glazing shall include the seal made between the glazing panel and the structural frame as well as the seal made between the frame and the structural opening.

For the purposes of evaluation to this Standard and applying the appropriate protocol, sluice gates, as defined in Section 1.7, are considered a type of flood barrier for opening barrier applications.

Penetration sealing devices include products used to seal the area around a surface penetration or the area within the penetration itself, the later which includes pipe plugs.

Flood barriers for opening barrier applications are evaluated and tested for quasi-static flood conditions.

Flood barriers for perimeter barrier applications are evaluated and tested for quasi-static and riverine flood conditions.

Flood barriers for coastal applications are not included in the scope of this Standard. Protection from tidal-related flood events is included in the scope of the Standard only for applications away from the coast where only quasi-static flood conditions are present.

Wind loading effects on flood barriers are not included in the scope of the evaluation. A full engineering analysis must be conducted by persons acceptable by the Authorities Having Jurisdiction (AHJ) to determine possible wind loading, as well as combined hydrostatic and wind loading, on a barrier structure.

The certification of flood barriers applies only at water levels up to the maximum depth rating, as identified on the product label. Water levels exceeding this amount are outside the scope of this certification.

Flood mitigation pump types included in the scope of this standard consist of submersible and pedestal type sump pumps as well as self-priming pumps.

Flood mitigation pumps are evaluated and Approved as pump packages only, complete with pump, driver, controller, coupling, and other components listed in Appendix C.

Certification to this Standard is limited to the flood mitigation product. Flood waters may produce high hydrostatic or hydrodynamic loading on a protected structure. Appropriate measures must be taken to ensure that an external wall structure (or similar) is able to withstand anticipated flood loading, including any site specific concerns. Some wall construction assemblies often are able to withstand 3 ft (0.9 m) or less of flood loading without needing reinforcement or additional waterproofing. A full engineering analysis must be conducted by persons acceptable by the Authorities Having Jurisdiction (AHJ).

In addition to the general design requirements specified in this Standard, local construction codes and/or agency regulations must also be considered in the design of a flood mitigation product or system.

Purpose

This standard states the examination and test requirements for flood mitigation equipment for use in riverine, tidal, or rainfall/snowmelt related flood conditions.

Document History

2510
September 1, 2020
Flood Mitigation Equipment
This standard encompasses the design and performance requirements for flood mitigation equipment for use in controlling riverine, tidal, or rainfall related flood conditions. Flood mitigation...
April 1, 2019
Flood Mitigation Equipment
This standard encompasses the design and performance requirements for flood mitigation equipment for use in controlling riverine, tidal, or rainfall related flood conditions. Flood mitigation...
March 1, 2013
Flood Abatement Equipment
This standard encompasses the design and performance requirements for flood abatement equipment for use in controlling riverine or rainfall related flood conditions. Flood abatement equipment shall...
December 1, 2006
Flood Abatement Equipment
A description is not available for this item.

References

Advertisement