FM - 5130

Foam Extinguishing Systems

active, Most Current
Organization: FM
Publication Date: 1 May 2021
Status: active
Page Count: 90
scope:

This standard applies to low expansion (including CAF) and high expansion foam fire extinguishing systems for use in Class B applications and which are designed for manual or automatic control. Medium expansion foam systems and the Class A applications with high expansion foam systems are excluded from the scope of this standard. Compatible Certified detectors and detection and release controls are required for automatic operation of these systems but are not included in the scope of this standard.

A basic foam fire extinguishing system comprises at least the following three aspects; a concentrate, a device to proportion the concentrate in the proper ratio into water, and a discharge device to deliver the foam to a burning liquid surface. A discharge device may assume the entire task of expanding the foam, or function primarily to distribute foam which has been partially or completely expanded by an upstream device, such as a foam maker. Compatible certified detectors and detection and release controls are required for automatic operation of these systems, but are not included in the scope of this standard

With the exception of variable viscosity proportioners outlined in 1.2.3, this standard requires the examination of complete foam fire extinguishing systems. Incomplete systems (i.e. foam concentrates without associated system hardware or. system hardware components without a specified foam concentrate) shall not be evaluated.

Variable viscosity proportioners shall be certified for use with certified foam concentrates having viscosities that are within the variable viscosity proportioners certified range, and as part of a complete certified foam fire extinguishing system including its associated discharge devices. Use of these products with foam concentrates or as part of foam fire extinguishing systems, including discharge devices, that are not certified shall not be considered a certified foam Extinguishing System.

It is the responsibility of the manufacturer to ensure that the submitted system is complete and suitable for the proposed application(s) in the field. To be considered complete, a system shall consist of at least the component parts and auxiliary equipment arrangements detailed in Appendix K, these being the minimum considered necessary for the system to be viable and operate satisfactorily, as well as at least one specified concentrate.

Any purchased devices which form part of the complete system such as pumps, tanks, control valves, and sprinklers, must be submitted by the system manufacturer for evaluation as a part of their system along with design, installation, operation, and maintenance instructions. Following initial certification, the manufacturer may submit additional separate component parts or auxiliary equipment for use on their system for assessment.

This standard sets performance requirements for foam extinguishing systems in product categories.

Purpose

This standard describes requirements for fixed fire extinguishing systems that use an aqueous foam as the extinguishant.

Testing and certification criteria may include, but are not limited to, performance requirements, marking requirements, examination of manufacturing facility(ies), audit of quality assurance procedures, and a surveillance program.

Document History

5130
May 1, 2021
Foam Extinguishing Systems
This standard applies to low expansion (including CAF) and high expansion foam fire extinguishing systems for use in Class B applications and which are designed for manual or automatic control....
August 1, 2011
Foam Extinguishing Systems
Foam fire extinguishing systems are classed in three general categories according to foam concentrate type, low, medium, and high expansion. All may be designed for manual or automatic control and...
January 1, 2010
Foam Extinguishing Systems
Foam fire extinguishing systems are classed in three general categories according to foam concentrate type, low, medium, and high expansion. All may be designed for manual or automatic control and...
April 1, 2007
Foam Extinguishing Systems
A description is not available for this item.

References

Advertisement