FM - 4470
Single-Ply, Polymer-Modified Bitumen Sheet, Built-Up Roof (BUR) and Liquid Applied Roof Assemblies for Use in Class 1 and Noncombustible Roof Deck Construction
| Organization: | FM |
| Publication Date: | 1 April 2022 |
| Status: | active |
| Page Count: | 30 |
scope:
This standard applies to all single-ply, polymer-modified bitumen sheet, BUR and liquid applied roof assemblies intended to protect the building and its occupancy from the weather elements of nature.
The performance of a roof assembly depends on all components that make up the assembly, beginning with the deck and its securement to the structure to the uppermost layer exposed to the weather. It is therefore necessary to evaluate the entire roof assembly as a single entity.
This standard is intended to evaluate only those hazards investigated and is not intended to determine suitability for the end use of a product.
This standard evaluates single-ply, polymer-modified bitumen sheet, BUR and liquid applied roof assemblies for their performance in regard to fire from above and below the structural deck, simulated wind uplift, susceptibility to hailstorm damage, water leakage, foot traffic, corrosion of metal parts, susceptibility to heat damage, puncture resistance (optional) and solar reflectance (optional). An optional noncombustible core rating for roof insulation is also included.
Purpose
This standard states testing and certification requirements for single-ply, polymer-modified bitumen sheet, built-up roof (BUR) and liquid applied roof assemblies.
Certification criteria may include, but are not limited to, performance requirements, marking requirements, examination of manufacturing facility(ies), audit of quality assurance procedures, and a surveillance program.
Document History