DS/ISO 7886-1

Sterile hypodermic syringes for single use – Part 1: Syringes for manual use

active, Most Current
Organization: DS
Publication Date: 14 June 2022
Status: active
Page Count: 40
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

ISO 7886-1:2017 specifies requirements and test methods for verifying the design of empty sterile single-use hypodermic syringes, with or without needle, made of plastic or other materials and intended for the aspiration and injection of fluids after filling by the end-users. This document does not provide requirements for lot release. The syringes are primarily for use in humans. Sterile syringes specified in this document are intended for use immediately after filling and are not intended to contain the medicament for extended periods of time. It excludes syringes for use with insulin (see ISO 8537), single-use syringes made of glass, syringes for use with power-driven syringe pumps, syringes pre-filled by the manufacturer, and syringes intended to be stored after filling (e.g. in a kit for filling by a pharmacist). Hypodermic syringes without a needle specified in this document are intended for use with hypodermic needles specified in ISO 7864.

Document History

DS/ISO 7886-1
June 14, 2022
Sterile hypodermic syringes for single use – Part 1: Syringes for manual use
ISO 7886-1:2017 specifies requirements and test methods for verifying the design of empty sterile single-use hypodermic syringes, with or without needle, made of plastic or other materials and...
June 23, 1994
Sterile hypodermic syringes for single use – Part 1: Syringes for manual use
The standard specifies requirements for sterile single-use hypodermic syringes made of plastics materials and intended for aspiration of fluids or for the injection of fluids immediately after...
Advertisement