DS/ISO 22863-11

Fireworks – Test methods for determination of specific chemical substances – Part 11: Phosphorus content by inductively coupled plasma optical emission spectrometry (ICP-OES)

active, Most Current
Organization: DS
Publication Date: 18 July 2022
Status: active
Page Count: 14
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This document specifies the test method for the determination of phosphorus content in firework compositions by inductively coupled plasma optical emission spectrometry (ICP-AES). Such test is applied to fireworks excluding Christmas crackers, party poppers, or snaps according to ISO 25947-5. The use of white phosphorus can lead to fireworks of hazardous chemical stability that can be detected by possible self-ignition during the thermal conditioning test according to ISO 25947-4:2017, 6.16 (75,0 ± 2,5 °C for 48 h).

Document History

DS/ISO 22863-11
July 18, 2022
Fireworks – Test methods for determination of specific chemical substances – Part 11: Phosphorus content by inductively coupled plasma optical emission spectrometry (ICP-OES)
This document specifies the test method for the determination of phosphorus content in firework compositions by inductively coupled plasma optical emission spectrometry (ICP-AES). Such test is...
Advertisement