DSF/ISO/DIS 7972

Adhesives – Absorption of water into an adhesive layer using an open-faced specimen and determination of shear strength by secondary bonding

inactive
Organization: DS
Status: inactive
Page Count: 12
ICS Code (Adhesives): 83.180
scope:

This standard specifies a method for the rapid infusion of water to an adhesive layer using a specimen with one side open, the secondary bonding the specimens with the adhesive layer that is still moistened, and a shear strength test of the secondary bonded specimen. This test procedure does not provide design information.

Document History

May 9, 2023
Adhesives – Absorption of water into an adhesive layer using an open-faced specimen and determination of shear strength by secondary bonding
This document specifies a method for the rapid permeation of water to an adhesive layer using a specimen with one side open, the secondary bonding of the specimens with the adhesive layer that is...
DSF/ISO/DIS 7972
Adhesives – Absorption of water into an adhesive layer using an open-faced specimen and determination of shear strength by secondary bonding
This standard specifies a method for the rapid infusion of water to an adhesive layer using a specimen with one side open, the secondary bonding the specimens with the adhesive layer that is still...
Advertisement