DSF/ISO/IEC DIS 11179-33

Information technology – Metadata registries (MDR) – Part 33: Metamodel for data set registration

inactive
Organization: DS
Status: inactive
Page Count: 42
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This document provides a specification for an extension to a Metadata Registry (MDR), as specified in ISO/IEC 11179-3 in which metadata which describes data sets, collections of data available for access or download in one or more formats, can be registered. Since a set can contain a single element, this document enables the recording of metadata about a single data value. The registered metadata provides information about the data set that can include the provenance of the data set and quality, fitness for role, and risk assessments of the data set.

Document History

January 16, 2023
Information technology – Metadata registries (MDR) – Part 33: Metamodel for data set registration
This document provides a specification for an extension to a Metadata Registry (MDR), as specified in ISO/IEC 11179-3 in which metadata which describes data sets, collections of data available for...
DSF/ISO/IEC DIS 11179-33
Information technology – Metadata registries (MDR) – Part 33: Metamodel for data set registration
This document provides a specification for an extension to a Metadata Registry (MDR), as specified in ISO/IEC 11179-3 in which metadata which describes data sets, collections of data available for...
Information technology – Metadata registries (MDR) – Part 33: Metamodel for data set registration
This document provides a specification for an extension to a Metadata Registry (MDR), as specified in ISO/IEC 11179-3 in which metadata which describes data sets, collections of data available for...
Advertisement