DSF/ISO/DIS 19932-2
Equipment for crop protection – Knapsack sprayers – Part 2: Test methods
| Organization: | DS |
| Status: | pending |
| Page Count: | 32 |
| ICS Code (Plant care equipment): | 65.060.40 |
scope:
ISO 19932-2:2013 specifies test methods for the verification of requirements of ISO 19932-1:2013 for knapsack sprayers carried on the back or shoulder of the operator for use with plant protection products. It is applicable to lever-operated knapsack sprayers, knapsack compression sprayers and knapsack sprayers driven by an engine or electric motor using hydraulic pressure atomisation of the spray liquid, with a nominal volume of more than 3 l for their intended use primarily in agriculture and horticulture. It does not apply to knapsack mistblowers according to ISO 28139.
Document History