DSF/ISO/DIS 18123

Solid biofuels – Determination of volatile matter

pending, Most Current
Organization: DS
Status: pending
Page Count: 15
ICS Code (Biological sources and alternative sources of energy): 27.190
ICS Code (Biofuels): 75.160.40
scope:

ISO 18123:2015 aims to define the requirements and method used to determine the volatile matter content of solid biofuels. It is intended for persons and organisations that manufacture, plan, sell, erect or use machinery, equipment, tools, and entire plants related to solid biofuels, and to all persons and organisations involved in producing, purchasing, selling, and utilizing solid biofuels. The volatile matter content is determined as the loss in mass, less that due to moisture, when solid biofuel is subject to partial pyrolysis under standardized conditions.

Document History

DSF/ISO/DIS 18123
Solid biofuels – Determination of volatile matter
ISO 18123:2015 aims to define the requirements and method used to determine the volatile matter content of solid biofuels. It is intended for persons and organisations that manufacture, plan, sell,...
Advertisement