DS/EN ISO 3506-6

Fasteners – Mechanical properties of corrosion-resistant stainless steel fasteners – Part 6: General rules for the selection of stainless steels and nickel alloys for fasteners (ISO 3506-6:2020)

active, Most Current
Organization: DS
Publication Date: 27 June 2022
Status: active
Page Count: 34
ICS Code (Fasteners in general): 21.060.01
scope:

This document specifies general rules and provides technical information on stainless steels and their properties, which are relevant when using other parts of the ISO 3506 series. It includes specifications for corrosion-resistant stainless steels and nickel alloys, which are suitable for the manufacture of fasteners. It applies to austenitic, martensitic, ferritic and duplex (austenitic-ferritic) stainless steel grades and nickel alloys for fasteners, and is intended to be used together with the relevant parts of the ISO 3506 series. Common designations of stainless steels and nickel alloys used for fasteners are given in Annex A.

Document History

DS/EN ISO 3506-6
June 27, 2022
Fasteners – Mechanical properties of corrosion-resistant stainless steel fasteners – Part 6: General rules for the selection of stainless steels and nickel alloys for fasteners (ISO 3506-6:2020)
This document specifies general rules and provides technical information on stainless steels and their properties, which are relevant when using other parts of the ISO 3506 series. It includes...
Fasteners – Mechanical properties of corrosion-resistant stainless steel fasteners – Part 6: General rules for the selection of stainless steels and nickel alloys for fasteners (ISO 3506-6:2020)
This document specifies general rules and provides technical information on stainless steels and their properties, which are relevant when using other parts of the ISO 3506 series. It includes...
Advertisement