DSF/PREN ISO 23216

Carbon based films – Determination of optical properties of amorphous carbon films by spectroscopic ellipsometry (ISO 23216:2021)

inactive
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Other treatments and coatings): 25.220.99
scope:

This document specifies spectroscopic ellipsometry for the determination of optical properties (refractive index n and extinction coefficient k) and the optical classification of different types of amorphous carbon films within the n-k plane. It is applicable to amorphous carbon films deposited by ionized evaporation, sputtering, arc deposition, plasma-assisted chemical vapour deposition, hot filament techniques and others. It does not apply to carbon films modified with metals or silicon, amorphous carbon films that have a gradient of composition/property in the thickness, paints and varnishes.

Document History

November 14, 2022
Carbon based films – Determination of optical properties of amorphous carbon films by spectroscopic ellipsometry (ISO 23216:2021)
This document specifies spectroscopic ellipsometry for the determination of optical properties (refractive index n and extinction coefficient k) and the optical classification of different types of...
DSF/PREN ISO 23216
Carbon based films – Determination of optical properties of amorphous carbon films by spectroscopic ellipsometry (ISO 23216:2021)
This document specifies spectroscopic ellipsometry for the determination of optical properties (refractive index n and extinction coefficient k) and the optical classification of different types of...
Advertisement