DSF/ISO/IEC/IEEE DIS 24748-6

Systems and software engineering – Life cycle management – Part 6: System and software integration

inactive
Organization: DS
Status: inactive
Page Count: 49
ICS Code (Software): 35.080
scope:

This document: - provides supplemental requirements and guidance for the planning and performing of the ISO/IEC/IEEE 15288:202x and ISO/IEC/IEEE 12207:2017 Integration process. - provides guidance on the relationship of the Integration process to other life cycle processes. - specifies requirements for information items to be produced as a result of using the Integration process, including the content of the information items. These can be applied by - those who use or plan to use ISO/IEC/IEEE 12207:2017 or ISO/IEC/IEEE 15288:202x, or both, on projects dealing with human-made systems, software-intensive systems, and products and services related to those systems, regardless of project scope, methodology, size, or complexity, - anyone planning or performing integration activities to aid in ensuring that the application of the Integration process and its relationships to other system life cycle processes conform to ISO/IEC/IEEE 15288:202x, or ISO/IEC/IEEE 12207:2017. NOTE 1 - Systems that this document are concerned with are as defined in ISO/IEC/IEEE 12207:2017 and ISO/IEC/IEEE 15288:202x, i.e. systems that are human-made, comprised of any mix of products and services and can be configured with one or more of the following: hardware, software, data, humans, processes (e.g. processes for providing service to users), procedures (e.g. operator instructions), facilities, materials and naturally occurring entities. NOTE 2 - For life cycle process information items (documentation) described in ISO/IEC/IEEE 15288 and ISO/IEC/IEEE 12207, ISO/IEC/IEEE 15289 summarises requirements for their content and provides guidance on their development. Although ISO/IEC/IEEE 24748-6 identifies additional required information items with related content for the Integration Process, it does not require a specific name, format, recording media or explicit details for population of the information item's required content.

Document History

July 24, 2023
Systems and software engineering – Life cycle management – Part 6: System and software integration
This document: –     provides supplemental requirements and guidance for the planning and performing of the integration processes given in ISO/IEC/IEEE 15288 and ISO/IEC/IEEE 12207; –     provides...
DSF/ISO/IEC/IEEE DIS 24748-6
Systems and software engineering – Life cycle management – Part 6: System and software integration
This document: – provides supplemental requirements and guidance for the planning and performing of the ISO/IEC/IEEE 15288:202x and ISO/IEC/IEEE 12207:2017 Integration process. – provides guidance on...
Advertisement