DSF/ISO/IEC DIS 23837-1

Information technology security techniques – Security requirements, test and evaluation methods for quantum key distribution – Part 1: Requirements

pending, Most Current
Organization: DS
Status: pending
Page Count: 58
ICS Code (IT Security): 35.030
scope:

This document specifies a general framework for the security evaluation of Quantum Key Distribution (QKD) against ISO/IEC 15408 (all parts). Specifically, it specifies a baseline set of common security functional requirements (SFRs) for QKD modules, including SFRs on the conventional network components and the quantum optical components and the entire implementation of QKD protocols. To facilitate the analysis of SFRs, security problems that QKD modules may face in their operational environment are analyzed based on a structural analysis of the security functionality of QKD modules and the classification of QKD protocols. The SFRs on conventional network components of QKD modules are mainly characterized under the framework of ISO/IEC 15408 (all parts) and also refer to the methodology of ISO/IEC 19790 and relevant standards on testing of cryptographic modules and network devices.

Document History

DSF/ISO/IEC DIS 23837-1
Information technology security techniques – Security requirements, test and evaluation methods for quantum key distribution – Part 1: Requirements
This document specifies a general framework for the security evaluation of Quantum Key Distribution (QKD) against ISO/IEC 15408 (all parts). Specifically, it specifies a baseline set of common...
Advertisement