DS/EN 13451-3
Swimming pool equipment – Part 3: Additional specific safety requirements and test methods for inlets and outlets and water/air based water leisure features installed in pools for public use
| Organization: | DS |
| Publication Date: | 4 July 2022 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Sports facilities): | 97.220.10 |
scope:
This document specifies safety requirements and test methods for inlets and outlets for water/air and water/air based leisure features involving water movement, in addition to the general safety requirements of EN 13451-1. The requirements of this specific standard take priority over those in EN 13451-1. This part of EN 13451 is applicable to swimming pool equipment installed in pools for public use designed for: - the introduction and/or extraction of water for treatment or leisure purposes; - the introduction of air for leisure purposes; - water leisure features involving the movement of water. NOTE - The above items are identified with the general term devices.
Document History