DSF/PREN 12390-6

Testing hardened concrete – Part 6: Tensile splitting strength of test specimens

pending
Organization: DS
Status: pending
Page Count: 14
ICS Code (Concrete and concrete products): 91.100.30
scope:

This document specifies the method for the determination of the tensile splitting strength of test specimens of hardened concrete. The reference specimens are moulded cylindrical specimens. Cores of at least 75 mm diameter complying with the requirements of EN 12504 1 can be tested using this method. The use of cubic or prismatic specimens is included in Annex A.

Document History

November 23, 2012
Testing hardened concrete - Part 6: Tensile splitting strength of test specimens
This European Standard specifies a method for the determination of the tensile splitting strength of cylindrical test specimens of hardened concrete. A method using cubic or prismatic specimens is...
December 15, 2009
Testing hardened concrete - Part 6: Tensile splitting strength of test specimens
This European Standard specifies a method for the determination of the tensile splitting strength of cylindrical test specimens of hardened concrete. A method using cubic or prismatic specimens is...
October 21, 2004
Testing hardened concrete - Part 6: Tensile splitting strength of test specimens
This Standard specifies a method for the determination of the tensile splitting strength of cylindrical test specimens of hardened concrete. A method using cubic or prismatic specimens is included in...
December 20, 2002
Testing hardened concrete - Part 6: Tensile splitting strength of test specimens
This Standard specifies a method for the determination of the tensile splitting strength of cylindrical test specimens of hardened concrete. A method using cubic or prismatic specimens is included in...
January 18, 2001
Testing hardened concrete - Part 6: Tensile splitting strength of test specimens
This Standard specifies a method for the determination of the tensile splitting strength of cylindrical test specimens of hardened concrete. A method using cubic or prismatic specimens is included in...
DSF/PREN 12390-6
Testing hardened concrete – Part 6: Tensile splitting strength of test specimens
This document specifies the method for the determination of the tensile splitting strength of test specimens of hardened concrete. The reference specimens are moulded cylindrical specimens. Cores of...
Testing hardened concrete - Part 6: Tensile splitting strength of test specimens
This standard specifies a method for the determination of the tensile splitting strength of cylindrical test specimens of hardened concrete. A method using cubic or prismatic specimens is included in...
Advertisement