DS/ISO 13209-3

Road vehicles – Open Test sequence eXchange format (OTX) – Part 3: Standard extensions and requirements

active, Most Current
Organization: DS
Publication Date: 1 July 2022
Status: active
Page Count: 242
ICS Code (Diagnostic, maintenance and test equipment): 43.180
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

This document defines the Open Test sequence eXchange (OTX) extension requirements and data model specifications. The requirements are derived from the use cases described in ISO 13209-1. They are listed in Clause 4. The data model specification aims at an exhaustive definition of all features of the OTX extensions which have been implemented to satisfy the requirements. This document establishes rules for the syntactical entities of each extension. Each of these syntactical entities is accompanied by semantic rules which determine how OTX documents containing extension features are to be interpreted. The syntax rules are provided by UML class diagrams and XML schemas, whereas the semantics are given by UML activity diagrams and prose definitions.

Document History

DS/ISO 13209-3
July 1, 2022
Road vehicles – Open Test sequence eXchange format (OTX) – Part 3: Standard extensions and requirements
This document defines the Open Test sequence eXchange (OTX) extension requirements and data model specifications. The requirements are derived from the use cases described in ISO 13209-1. They are...
Road vehicles – Open Test sequence eXchange format (OTX) – Part 3: Standard extensions and requirements
This document defines the Open Test sequence eXchange (OTX) extension requirements and data model specifications. The requirements are derived from the use cases described in ISO 13209-1. They are...
Advertisement