DSF/PREN 17332
Construction products: Assessment of release of dangerous substances – Analysis of organic substances in eluates
| Organization: | DS |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Construction materials in general): | 91.100.01 |
scope:
This document specifies existing methods for the determination of specific organic substances in aqueous eluates from leaching of construction products. The following parameters are covered: pH, electrical conductivity, biocides, bisphenol A, BTEX, dioxins and furans, DOC, epichlorohydrin, mineral oil, nonylphenols, PAH, PBDE, PCB, dioxin-like PCB, PCP, phenols and phthalates. NOTE 1 - Methods still under development or available at national level only are listed in Annex B for certain amines, AOX, and biocidal and plant protection products. NOTE 2 - Methods that have not been validated for aqueous eluates from leaching of construction products, because no suitable material was available at the time of the robustness validation, only are listed in Annex B. This applies to organotin compounds. The methods in this document come from different fields, mainly the analysis of water, and are applicable for the eluates from construction products. They are validated for eluates of the product types listed in Annex A. NOTE 3 - Construction products include, e.g. mineral-based products, bituminous products, wood-based products, polymer-based products and metals. This document includes analytical methods for all matrices except metals. The selection of the method to be applied is based on the product matrix and the required sensitivity.
Document History