DSF/PREN 17850

Furniture – Star bases for seating – Requirements and test methods

pending
Organization: DS
Status: pending
Page Count: 15
ICS Code (Furniture): 97.140
scope:

This document specifies requirements and test methods for the determination of the strength, durability and stiffness of star bases for use for seating with three or more legs. It is applicable without regard to materials, design/construction or manufacturing processes. The requirements are based upon star bases fitted with castors whose wheels are up to 65 mm diameter and for use by persons weighing up to 150 kg.

Document History

January 2, 2024
Hardware for furniture – Star bases for seating – Requirements and test methods
This document specifies requirements and test methods for the determination of the strength, durability and stiffness of star bases for use for seating with three or more legs. It is not applicable...
DSF/PREN 17850
Furniture – Star bases for seating – Requirements and test methods
This document specifies requirements and test methods for the determination of the strength, durability and stiffness of star bases for use for seating with three or more legs. It is applicable...
Advertisement