DS/ISO 8980-3
Ophthalmic optics – Uncut finished spectacle lenses – Part 3: Transmittance specifications and test methods
| Organization: | DS |
| Publication Date: | 11 July 2022 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Ophthalmic equipment): | 11.040.70 |
scope:
This document specifies requirements for the transmittance properties of uncut and unmounted finished spectacle lenses, including attenuation of solar radiation. This document is not applicable to - spectacle lenses having specific transmittance or absorption characteristics prescribed for medical reasons, - products to which specific personal protective equipment transmittance standards apply, and - products intended for direct observation of the sun, such as for solar-eclipse viewing. NOTE 1 By reference to ISO 21987 and ISO 14889, this document also applies to lenses mounted in spectacles. NOTE 2 Optical and geometric requirements are given for uncut finished spectacle lenses in ISO 8980‑1 and ISO 8980‑2, and for mounted lenses, in ISO 21987.
Document History