DLA - MIL-PRF-19500/382L (2)

TRANSISTOR, PNP, SILICON, LOW-POWER, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT), AND UNENCAPSULATED, RADIATION HARDNESS ASSUARANCE, DEVICE TYPES 2N2944A, 2N2945A, 2N2946A, QUALITY LEVELS: JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC.

inactive
Organization: DLA
Publication Date: 26 September 2022
Status: inactive
Page Count: 33
scope:

Scope.

This specification covers the performance requirements for low-power, PNP, silicon 2N2944A, 2N2945A, 2N2946A transistors for use in high-speed, switching and general purpose amplifier applications. A 'M' and UB 'M' suffix will indicate a matched pair. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance are provided for each unencapsulated device type. Provisions for radiation hardness assurance (RHA) to eight radiation levels is provided for quality levels JANTX, JANS, JANHC, and JANKC. RHA level designators "M", "D", "P", "L", "R", "F", "G", and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

February 7, 2023
TRANSISTOR, PNP, SILICON, LOW-POWER, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT), AND UNENCAPSULATED, RADIATION HARDNESS ASSUARANCE, DEVICE TYPES 2N2944A, 2N2945A, 2N2946A, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope. This specification covers the performance requirements for low-power, PNP, silicon transistors for use in high-speed, switching and general purpose amplifier applications. A 'M' and UB 'M'...
MIL-PRF-19500/382L (2)
September 26, 2022
TRANSISTOR, PNP, SILICON, LOW-POWER, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT), AND UNENCAPSULATED, RADIATION HARDNESS ASSUARANCE, DEVICE TYPES 2N2944A, 2N2945A, 2N2946A, QUALITY LEVELS: JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC.
Scope. This specification covers the performance requirements for low-power, PNP, silicon 2N2944A, 2N2945A, 2N2946A transistors for use in high-speed, switching and general purpose amplifier...
September 12, 2017
TRANSISTOR, PNP, SILICON, LOW-POWER, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT), AND UNENCAPSULATED, RADIATION HARDNESS ASSUARANCE, DEVICE TYPES 2N2944A, 2N2945A, 2N2946A, QUALITY LEVELS: JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for low-power, PNP, silicon 2N2944A, 2N2945A, 2N2946A transistors for use in high-speed, switching and general purpose amplifier applications. A...
April 14, 2017
TRANSISTOR, PNP, SILICON, LOW-POWER, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT), AND UNENCAPSULATED, RADIATION HARDNESS ASSUARANCE, DEVICE TYPES 2N2944A, 2N2945A, 2N2946A, QUALITY LEVELS: JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for low-power, PNP, silicon 2N2944A, 2N2945A, 2N2946A transistors for use in high-speed, switching and general purpose amplifier applications. A...
June 5, 2015
TRANSISTOR, PNP, SILICON, LOW-POWER, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT), AND UNENCAPSULATED, RADIATION HARDNESS ASSUARANCE, DEVICE TYPES 2N2944A, 2N2945A, 2N2946A, QUALITY LEVELS: JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for low-power, PNP, silicon 2N2944A, 2N2945A, 2N2946A transistors for use in high-speed, switching and general purpose amplifier applications. A...
April 18, 2012
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER, TYPES 2N2944A, 2N2945A, 2N2945AM, AND 2N2946A, 2N2944AUB, 2N2945AUB, 2N2945AUBM, AND 2N2946AUB, JAN, JANTX, JANTXV, JANS, JANHC, JANKC, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCM, JANHCD, JANHCP, JANHCL, JANHCR, JANHCF, JANHCG, JANHCH, JANKCM, JANKCD, JANKCP, JANKCL, JANKCR, JANKCF, JANKCG, AND JANKCH
This specification covers the performance requirements for low-power, high-speed chopper, PNP, silicon transistors. A ‘M' and UB'M' suffix will indicate a matched pair. Four levels of product...
June 16, 2010
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER, TYPES 2N2944A, 2N2945A, 2N2945AM, AND 2N2946A, 2N2944AUB, 2N2945AUB, 2N2945AUBM, AND 2N2946AUB, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for low-power, high-speed chopper, PNP, silicon transistors. A ‘M' and UB'M' suffix will indicate a matched pair. Four levels of product...
January 5, 2007
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER, TYPES 2N2944A, 2N2945A, 2N2945AM, AND 2N2946A, 2N2944AUB, 2N2945AUB, 2N2945AUBM, AND 2N2946AUB, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for low-power, high-speed chopper, PNP, silicon transistors. A ‘M’ and UB‘M’ suffix will indicate a matched pair. Four levels of product...
February 7, 2006
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER, TYPES 2N2944A, 2N2945A, 2N2945AM, AND 2N2946A, 2N2944AUB, 2N2945AUB, 2N2945AMUB, AND 2N2946AUB, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for low-power, high-speed chopper, PNP, silicon transistors. A ‘M’ and UB‘M’ suffix will indicate a matched pair. Four levels of product...
May 6, 2004
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER, TYPES 2N2944A, 2N2945A, 2N2945AM, AND 2N2946A, 2N2944AUB, 2N2945AUB, 2N2945AMUB, AND 2N2946AUB, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for low-power, high-speed chopper, PNP, silicon transistors. A 'M' and UB'M' suffix will indicate a matched pair. Four levels of product...
May 12, 2003
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPE 2N2944A, 2N2945A, 2N2945AM AND 2N2946A, 2N2944AUB, 2N2945AUB AND 2N2946AUB JAN, JANTX, JANTXV, JANS, JANHC AND JANKC
This specification covers the performance requirements for low-power, high-speed chopper, PNP, silicon transistors. A 'M' suffix will indicate a matched pair. Four levels of product assurance are...
April 19, 2001
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPE 2N2944A, 2N2945A, AND 2N2946A JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
September 25, 2000
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPE 2N2944A, 2N2945A, AND 2N2946A JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
July 28, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPE 2N2944A, 2N2945A, AND 2N2946A JAN, JANTX, JANTXV, AND JANS
This specification covers the performance requirements for low-power, high-speed chopper, PNP, silicon transistors. Four levels of product assurance are provided for each device type as specified in...
May 1, 1995
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPE 2N2944A, 2N2945A, AND 2N2946A JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
December 16, 1994
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPE 2N2944A, 2N2945A, AND 2N2946A JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
August 26, 1994
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPE 2N2944A, 2N2945A, AND 2N2946A JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
October 4, 1993
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPE 2N2944A, 2N2945A, AND 2N2946A JAN, JANTX, JANTXV, AND JANS
This specification covers the detail requirements for low-power, high-speed chopper, PNP, silicon transistors. Four Levels of product assurance are provided for each device type as specified in...
July 1, 1987
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES 2N2944A, 2N2945A, AND 2N2946A JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
April 9, 1975
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES 2N2944A, TX2N2944A, 2N2945A, TX2N2945A, 2N2946A, AND TX2N2946A
A description is not available for this item.
January 13, 1972
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TX AND TXV TYPES 2N2944A, 2N2945A AND 2N2946A
A description is not available for this item.
June 21, 1968
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES 2N2944A, TX2N2944A, 2N2945A, TX2N2945A, 2N2946A, AND TX2N2946A
A description is not available for this item.
October 31, 1967
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, LOW-POWER TYPES 2N2944A, TX2N2944A, 2N2945A, TX2N2945A, 2N2946A, AND TX2N2946A
A description is not available for this item.

References

Advertisement