CEI - EN 60335-2-54

Household and similar electrical appliances - Safety Part 2: Particular requirements for surface-cleaning appliances for household use employing liquids or steam

active
Organization: CEI
Publication Date: 1 October 2009
Status: active
Page Count: 40
ICS Code (Domestic safety): 13.120
ICS Code (Miscellaneous domestic and commercial equipment): 97.180
scope:

This International Standard deals with the safety of electric cleaning appliances for household use that are intended for cleaning surfaces such as windows, walls and empty swimming pools by using liquid cleansing agents or steam, their rated voltage being not more than 250 V. It also covers wallpaper strippers.

NOTE 101 Appliances may incorporate heating elements or means for pressurising the liquid container.

As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account

- persons (including children) whose

• physical, sensory or mental capabilities; or

• lack of experience and knowledge

prevents them from using the appliance safely without supervision or instruction;

- children playing with the appliance.

NOTE 102 Attention is drawn to the fact that

- for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary;

- in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour, and similar authorities.

NOTE 103 This standard does not apply to

- floor treatment and wet scrubbing machines (IEC 60335-2-10);

- cleaning appliances that are permanently fixed to a building;

- cleaning appliances covered by IEC 60335-2-79, namely those having a

• pressure exceeding 2,5 MPa;

• pressurised volume over 5 l;

• product of pressure (in MPa) and container volume (in l) exceeding 5;

• liquid temperature exceeding 160 °C;

• rated power input exceeding 3 500 W;

- cleaning appliances intended for commercial or industrial use;

- appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas);

- fabric steamers (IEC 60335-2-85).

Document History

September 1, 2022
Household and similar electrical appliances - Safety Part 2: Particular requirements for surface-cleaning appliances for household use employing liquids or steam
A description is not available for this item.
May 1, 2016
Household and similar electrical appliances - Safety Part 2: Particular requirements for surface-cleaning appliances for household use employing liquids or steam
A description is not available for this item.
March 1, 2016
Household and similar electrical appliances - Safety Part 2: Particular requirements for surface-cleaning appliances for household use employing liquids or steam
FOREWORD This amendment has been prepared by IEC technical committee 61: Safety of household and similar electrical appliances. Full information on the voting for the approval of this amendment can...
June 1, 2013
Household and similar electrical appliances - Safety Part 2: Particular requirements for surface-cleaning appliances for household use employing liquids or steam
A description is not available for this item.
EN 60335-2-54
October 1, 2009
Household and similar electrical appliances - Safety Part 2: Particular requirements for surface-cleaning appliances for household use employing liquids or steam
This International Standard deals with the safety of electric cleaning appliances for household use that are intended for cleaning surfaces such as windows, walls and empty swimming pools by using...

References

Advertisement