DS/EN 50708-3-4

Power transformers – Additional European requirements – Part 3-4: Large power transformer – Special tests for corrugated tank and radiators

active, Most Current
Organization: DS
Publication Date: 12 October 2022
Status: active
Page Count: 12
ICS Code (Transformers. Reactors): 29.180
scope:

This document describes a special test for tanks of liquid-immersed transformers which during service are hermetically sealed and fully filled with liquid and volume change of the liquid due to temperature change compensated by elastic deformation of the cooling element for Large Power Transformers having a rated power greater than 3150 kVA.

Document History

DS/EN 50708-3-4
October 12, 2022
Power transformers – Additional European requirements – Part 3-4: Large power transformer – Special tests for corrugated tank and radiators
This document describes a special test for tanks of liquid-immersed transformers which during service are hermetically sealed and fully filled with liquid and volume change of the liquid due to...
Power transformers – Additional European requirements – Part 3-4: Large power transformer – Special tests for corrugated tank and radiators
This document describes a special test for hermetically sealed transformers with integral filling equipped with corrugated tank or tank with expandable radiators for Large Power Transformers > 3...
Advertisement