DSF/IEC 61084-2-4/AMD1 ED2
Cable trunking systems and cable ducting systems for electrical installations – Part 2-4: Particular requirements – Service poles and service posts
| Organization: | DS |
| Status: | pending |
| Page Count: | 5 |
| ICS Code (Conduits for electrical purposes): | 29.120.10 |
| ICS Code (Electrical wires and cables in general): | 29.060.01 |
scope:
IEC 61084-2-4:2017 specifies requirements and tests for cable trunking systems (CTS) and cable ducting systems (CDS) intended for the accommodation, and where necessary for the electrically protective separation, of insulated conductors, cables and possibly other electrical equipment in electrical and/or communication systems installations. The maximum voltage of these installations is 1 000 V AC and 1 500 V DC.<br /> Service poles and service posts are intended to be mounted in free space and in contact with mounting surface(s) only at one or two ends, where the word “mounted&rdquo
Document History