DS/EN ISO 14708-4

Implants for surgery – Active implantable medical devices – Part 4: Implantable infusion pump systems (ISO 14708-4:2022)

active, Most Current
Organization: DS
Publication Date: 14 October 2022
Status: active
Page Count: 72
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

This document specifies particular requirements for active implantable medical devices intended to deliver a medicinal substance to site-specific locations within the human body, to provide basic assurance of safety for both patients and users. It amends and supplements ISO 14708-1:2014. The requirements of this document take priority over those of ISO 14708-1. This document is applicable to active implantable medical devices intended to deliver medicinal substances to site-specific locations within the human body. This document is also applicable to some non-implantable parts and accessories of the devices defined in Clause 3. The tests that are specified in this document are type tests intended to be carried out on a sample of a device to show compliance and are not intended to be used for the routine testing of manufactured products. NOTE       This document is not intended to apply to non-implantable infusion systems.

Document History

DS/EN ISO 14708-4
October 14, 2022
Implants for surgery – Active implantable medical devices – Part 4: Implantable infusion pump systems (ISO 14708-4:2022)
This document specifies particular requirements for active implantable medical devices intended to deliver a medicinal substance to site-specific locations within the human body, to provide basic...
Implants for surgery – Active implantable medical devices – Part 4: Implantable infusion pumps (ISO/DIS 14708-4:2020)
ISO 14708-4:2008 is applicable to active implantable medical devices intended to deliver medicinal substances to site-specific locations within the human body. ISO 14708-4:2008 is also applicable to...

References

Advertisement