DSF/FPREN IEC 61558-2-20

Safety of transformers, reactors, power supply units and combinations thereof – Part 2-20: Particular requirements and tests for small reactors

pending, Most Current
Organization: DS
Status: pending
Page Count: 24
ICS Code (Transformers. Reactors): 29.180
scope:

This part of IEC 61558 deals with the safety of small reactors for general applications. Small reactors incorporating electronic circuits are also covered by this document. NOTE 1 - Safety includes electrical, thermal and mechanical aspects. Unless otherwise specified, from here onward, the term transformer or reactor covers small reactors. This document is applicable to stationary or portable, single-phase or polyphase, air-cooled (natural or forced) general purpose reactors including alternating current, premagnetised and current compensated independent or associated dry-type reactors. The windings can be encapsulated or non-encapsulated. The rated supply voltage does not exceed 1 000 V AC or 1 500 V ripple-free DC, the rated supply frequency and the internal operating frequencies do not exceed 100 MHz. The rated power does not exceed:

Document History

DSF/FPREN IEC 61558-2-20
Safety of transformers, reactors, power supply units and combinations thereof – Part 2-20: Particular requirements and tests for small reactors
This part of IEC 61558 deals with the safety of small reactors for general applications. Small reactors incorporating electronic circuits are also covered by this document. NOTE 1 – Safety includes...
Safety of transformers, reactors, power supply units and combinations thereof – Part 2-20: Particular requirements and tests for small reactors
This part of IEC 61558 deals with the safety of small reactors for general applications. Small reactors incorporating electronic circuits are also covered by this document. NOTE 1 – Safety includes...
Advertisement