DSF/FPREN IEC 62991

Particular requirements for Source-Switching Equipment (SSE)

pending, Most Current
Organization: DS
Status: pending
Page Count: 154
ICS Code (Electrical engineering in general): 29.020
ICS Code (Management systems): 03.100.70
ICS Code (Energy efficiency. Energy conservation in general): 27.015
scope:

This International Standard applies to Source Switching Equipment, hereafter referred to as SSE(s), for household and similar uses, primarily intended to be used for Energy Efficiency purposes with local production and/or storage of energy. This standard has been drafted following principles of: - IEC guides 118 and 119 for Energy Efficiency; - IEC guide 110 for safety. SSEs are intended to be installed in low voltage prosumer electrical installations (PEI) to deliver the electrical energy: - either to current-using equipment (direct feeding mode or island mode); - or to the grid (reverse feeding mode). SSEs are intended to select and/or combine two power sources (e.g. selected among grid, local power source, storage units) within an Electrical Energy Management system (EEMS). SSEs may also be used for backup supply. NOTE - SSEs capable to select more than two sources are under consideration. SSEs are part of the fixed electrical installation. This standard applies to SSEs for operation in: - AC single or multiphase circuits with rated voltages not exceeding 440 V AC, frequencies of 50 Hz, 60 Hz or 50/60 Hz and rated currents not exceeding 125 A. They are intended to be used in installations with prospective short circuit current not exceeding 25 000 A, or - DC circuits. SSE for DC circuits are under consideration (next edition). SSEs may be operated: - manually (M-SSE), or - remotely (R-SSE), or - automatically (A-SSE), or - a combination of the above methods of operation, e.g. manual and remote. SSEs are constructed either as Combined-SSEs (C-SSEs, based on dedicated products suc as circuit breakers, switches or contactors) or Non-Combined SSEs (NC-SSEs). SSEs are intended for use in circuits where protection against electrical shock and over-current according to IEC 60364 is provided, unless the SSE already contains such protective function. SSEs are normally installed by instructed persons (IEC 60050-195:1998, 195-04-02) or skilled persons ...

Document History

DSF/FPREN IEC 62991
Particular requirements for Source-Switching Equipment (SSE)
This International Standard applies to Source Switching Equipment, hereafter referred to as SSE(s), for household and similar uses, primarily intended to be used for Energy Efficiency purposes with...
Particular requirements for Source-Switching Equipment (SSE)
This International Standard applies to Source Switching Equipment, hereafter referred to as SSE(s), for household and similar uses, primarily intended to be used for Energy Efficiency purposes with...

References

Advertisement