DS/EN ISO 10101-3
Natural gas – Determination of water by the Karl Fischer method – Part 3: Coulometric procedure (ISO 10101-3:2022)
active, Most Current
| Organization: | DS |
| Publication Date: | 10 October 2022 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Natural gas): | 75.060 |
scope:
This document specifies a coulometric procedure for the determination of water content by the Karl Fischer method. The method is applicable to natural gas and other gases which do not react with Karl Fischer (KF) reagents. It applies to water concentrations between 5 mg/m3 and 5 000 mg/m3. Volumes are expressed at temperature of 273,15 K (0 °C) and a pressure of 101,325 kPa (1 atm).
Document History
DS/EN ISO 10101-3
October 10, 2022
Natural gas – Determination of water by the Karl Fischer method – Part 3: Coulometric procedure (ISO 10101-3:2022)
This document specifies a coulometric procedure for the determination of water content by the Karl Fischer method. The method is applicable to natural gas and other gases which do not react with Karl...
July 23, 1998
Natural gas – Determination of water by the Karl Fischer method – Part 3: Coulometric procedure
This part of EN ISO 10101 specifies a coulometric procedure for the direct determination of water content by the Karl Fischer method. The method applies to natural gas and other gasses which do not...
Natural gas – Determination of water by the Karl Fischer method – Part 3: Coulometric procedure (ISO/DIS 10101-3:2020)
This part of ISO 10101 specifies a coulometric procedure for the determination of water content by the Karl Fischer method. The method applies to natural gas and other gases which do not react with...