DS/ISO 13137
Workplace atmospheres – Pumps for personal sampling of chemical and biological agents – Requirements and test methods
| Organization: | DS |
| Publication Date: | 11 October 2022 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Workplace atmospheres): | 13.040.30 |
scope:
This document specifies performance requirements for battery powered pumps used for personal sampling of chemical and biological agents in workplace air. It also specifies test methods in order to determine the performance characteristics of such pumps under prescribed laboratory conditions. This document is applicable to battery powered pumps having a nominal volumetric flow rate above 10 ml ⋅ min−1, as used with combinations of sampler and collection substrate for sampling of gases, vapours, dusts, fumes, mists and fibres. This document is primarily intended for flow-controlled pumps.
Document History