NEN-EN-ISO 8291
Vitreous and porcelain enamels - Method of test of self-cleaning properties
| Organization: | NEN |
| Publication Date: | 1 October 2022 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Enamels): | 25.220.50 |
scope:
Scope and field of application
This International Standard specifies a method of test for the determination of the self-cleaning properties of vitreous and porcelain enamelled walls of roasting devices, grills and baking devices; self-cleaning consists in the capacity first to absorb oil or fat in droplet form, and then to volatilize the greater part of the fat or oil by the sequential processes of distillation, decomposition, and combustion (referred to collectively as "combustion'" in the following text).
This International Standard is not applicable to pyrolytically cleaning vitreous and porcelain enamels.
Document History