ANSI - INCITS/ISO/IEC 9797-2
Information Security - Message Authentication Codes (MACs) - Part 2: Mechanisms Using a Dedicated Hash-function
active, Most Current
| Organization: | ANSI |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 62 |
scope:
This document specifies MAC algorithms that use a secret key and a hash-function (or its round-function or sponge function) to calculate an m-bit MAC. These mechanisms can be used as data integrity mechanisms to verify that data has not been altered in an unauthorized manner.
NOTE A general framework for the provision of integrity services is specified in ISO/IEC 10181-6.
Document History
INCITS/ISO/IEC 9797-2
January 1, 2021
Information Security - Message Authentication Codes (MACs) - Part 2: Mechanisms Using a Dedicated Hash-function
This document specifies MAC algorithms that use a secret key and a hash-function (or its round-function or sponge function) to calculate an m-bit MAC. These mechanisms can be used as data integrity...
June 1, 2002
Information technology Security techniques Message Authentication Codes (MACs) Part 2: Mechanisms using a dedicated hash-function
A description is not available for this item.